Alpha Wire Hook Up Wire 6716 BK005

Description
Alpha Wire 6716 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6716 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877562
Hook Up Wire 6877562
Alpha Wire 6716 BK005 Hook Up Wire

Alpha Wire 6716 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6716 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 BK005
Hook-up Wire 6716 BK005
6716 BLACK 100 FT

6716 BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 16 AWG; 26/30; BlackmPPE ins; 0.081
Fort Worth, TX, USA
Wire, Hook-up; TC; 16 AWG; 26/30; BlackmPPE ins; 0.081" OD; 600V; UL VW-1
70134505
Wire, Hook-up; TC; 16 AWG; 26/30; BlackmPPE ins; 0.081" OD; 600V; UL VW-1 70134505
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Black - 100 ft - ALP6716-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Black - 100 ft
ALP6716-BK005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Black - 100 ft ALP6716-BK005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Black, 100ft, 6716 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6716 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Black, 100ft, 6716 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6716 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 6877562 6716 BK005 70134505 ALP6716-BK005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 16 AWG; 26/30; BlackmPPE ins; 0.081" OD; 600V; UL VW-1 Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Black - 100 ft
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm 26/30
Approvals CSA Mark (US, NRTL/C); UL Listing Mark CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 160136-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details