Alpha Wire Hook-Up Wire, 16Awg, Black, 305M; Jacket Material Alpha Wire 6716 BK001

Description
HOOK-UP WIRE, 16AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Black, 305M; Jacket Material Alpha Wire - 58R1663 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Black, 305M; Jacket Material Alpha Wire
58R1663
Hook-Up Wire, 16Awg, Black, 305M; Jacket Material Alpha Wire 58R1663
HOOK-UP WIRE, 16AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BLACK, 305M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1663
Product Name Hook-Up Wire, 16Awg, Black, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details