The Ecogen Eco Wire 18 AWG STC 6715S is a solid copper conductor wire with a nominal diameter of 0.040 inches. It features a modified polyphenylene ether insulation with a wall thickness of 0.0095 inches, providing a voltage rating of 600 VRMS and a temperature range of -40 to 105°C. The wire is available in multiple colors including white, black, red, green, yellow, blue, brown, orange, slate, violet, green/yellow, and dark blue. This wire complies with UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1 standards, ensuring it meets safety and performance requirements. It is halogen-free and adheres to EU directives regarding hazardous substances, making it suitable for environmentally conscious projects. The product has a maximum pull tension of 12.8 lbs and a nominal conductor DCR of 6.6 Ω per 1000 feet at 20°C. The wire is packaged in continuous lengths, with the 1000 ft option being a convenient choice for various applications.
ECOGEN ECO WIRE 18AWG STC 6715S WU 001 1000 FT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28Y6453 |
| Product Name | Ecogen Eco Wire 18Awg Stc 6715S Wu 001 1000 Ft Alpha Wire |