Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,18Awg,white; Jacket Material Alpha Wire 6715S WH005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,WHI TE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,WHI TE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,18Awg,white; Jacket Material Alpha Wire - 58R1660 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,18Awg,white; Jacket Material Alpha Wire
58R1660
Ecogen Ecowire Hook Up Wire,100Ft,18Awg,white; Jacket Material Alpha Wire 58R1660
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,WHI TE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1660
Product Name Ecogen Ecowire Hook Up Wire,100Ft,18Awg,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details