Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire 6715S VI005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire - 58R1658 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire
58R1658
Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire 58R1658
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1658
Product Name Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6407A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-S1W9-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details