Alpha Wire Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire 6715S GY005

Description
ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire - 58R1650 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire
58R1650
Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire 58R1650
ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1650
Product Name Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details