The Ecogen Eco Wire 18 AWG STC 6715S is a green/yellow, 1000-foot length wire that complies with RoHS standards. It features a solid 18 AWG tinned copper conductor with a nominal insulation thickness of 0.0095 inches made from modified polyphenylene ether. The wire is rated for a maximum temperature of 105°C and a voltage rating of 600 VRMS. It meets UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1 specifications, ensuring its suitability for various electrical applications. The wire is halogen-free and does not contain hazardous substances as defined by the EU's REACH regulation. The product is packaged in a continuous length of 1000 feet, making it convenient for larger projects.
ECOGEN ECO WIRE 18AWG STC 6715S GREEN/YELLOW 1000 FT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1649 |
| Product Name | Ecogen Eco Wire 18Awg Stc 6715S Green/yellow 1000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |