Alpha Wire Hook-up Wire 6715S BL005

Description
6715S BLUE 100 FT
Request a Quote
Description
6715S BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6715S BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715S BL005
Hook-up Wire 6715S BL005
6715S BLUE 100 FT

6715S BLUE 100 FT

Buy Now
Wire, Hook-up; TC; 18 AWG; Solid; Blue mPPE ins; 0.059
Fort Worth, TX, USA
Wire, Hook-up; TC; 18 AWG; Solid; Blue mPPE ins; 0.059" OD; 600V; UL VW-1
70134495
Wire, Hook-up; TC; 18 AWG; Solid; Blue mPPE ins; 0.059" OD; 600V; UL VW-1 70134495
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6715S BL005 70134495
Product Name Hook-up Wire Wire, Hook-up; TC; 18 AWG; Solid; Blue mPPE ins; 0.059" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 767-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1007553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers