Alpha Wire Hook Up Wire 6715S BK005

Description
Alpha Wire 6715S BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6715S BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8385043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385043
Hook Up Wire 8385043
Alpha Wire 6715S BK005 Hook Up Wire

Alpha Wire 6715S BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6715S BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715S BK005
Hook-up Wire 6715S BK005
6715S BLACK 100 FT

6715S BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 18 AWG; Solid; BlackmPPE ins; 0.059
Fort Worth, TX, USA
Wire, Hook-up; TC; 18 AWG; Solid; BlackmPPE ins; 0.059" OD; 600V; UL VW-1
70134494
Wire, Hook-up; TC; 18 AWG; Solid; BlackmPPE ins; 0.059" OD; 600V; UL VW-1 70134494
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8385043 6715S BK005 70134494
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 18 AWG; Solid; BlackmPPE ins; 0.059" OD; 600V; UL VW-1
Nominal Diameter 0.0591 inch (1.5 mm) 0.0590 inch (1.5 mm)
Wire Conductor Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 1/0.82 mm
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0704433001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details