Alpha Wire Hook-Up Wire, 1.5Mm2, Yellow, 328Ft; Jacket Material Alpha Wire 67150 YL033

Description
HOOK-UP WIRE, 1.5MM2, YELLOW, 328FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, YELLOW, 328FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Yellow, 328Ft; Jacket Material Alpha Wire - 42AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Yellow, 328Ft; Jacket Material Alpha Wire
42AH9210
Hook-Up Wire, 1.5Mm2, Yellow, 328Ft; Jacket Material Alpha Wire 42AH9210
HOOK-UP WIRE, 1.5MM2, YELLOW, 328FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, YELLOW, 328FT; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9210
Product Name Hook-Up Wire, 1.5Mm2, Yellow, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details