Alpha Wire Alpha 67150 YL033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 100 Meter Put-Up 67150 YL033

Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 YL033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-143 WEIGHT LBS/MFT : 0.0054
Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 YL033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-143 WEIGHT LBS/MFT : 0.0054

Suppliers

Company
Product
Description
Supplier Links
Alpha 67150 YL033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 100 Meter Put-Up - ALP67150-YL033 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 YL033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 100 Meter Put-Up
ALP67150-YL033
Alpha 67150 YL033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 100 Meter Put-Up ALP67150-YL033
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 YL033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-143 WEIGHT LBS/MFT : 0.0054

Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 YL033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-143 WEIGHT LBS/MFT : 0.0054

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67150-YL033
Product Name Alpha 67150 YL033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Wire Weight 5.40E-6 to 0.0054 lbs/ft (8.04E-6 to 0.0080 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details