Alpha Wire Hook-Up Wire, 1.5Mm2, White, 164Ft; Jacket Material Alpha Wire 67150 WH321

Description
HOOK-UP WIRE, 1.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, White, 164Ft; Jacket Material Alpha Wire - 42AH9209 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, White, 164Ft; Jacket Material Alpha Wire
42AH9209
Hook-Up Wire, 1.5Mm2, White, 164Ft; Jacket Material Alpha Wire 42AH9209
HOOK-UP WIRE, 1.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9209
Product Name Hook-Up Wire, 1.5Mm2, White, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-7.5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details