Alpha Wire Hook-Up Wire, 1.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire 67150 VI321

Description
HOOK-UP WIRE, 1.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire - 42AH9208 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire
42AH9208
Hook-Up Wire, 1.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire 42AH9208
HOOK-UP WIRE, 1.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9208
Product Name Hook-Up Wire, 1.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details