Alpha Wire Alpha 67150 VI033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up 67150 VI033

Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 VI033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-140 WEIGHT LBS/MFT : 0.0054
Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 VI033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-140 WEIGHT LBS/MFT : 0.0054

Suppliers

Company
Product
Description
Supplier Links
Alpha 67150 VI033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up - ALP67150-VI033 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 VI033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up
ALP67150-VI033
Alpha 67150 VI033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up ALP67150-VI033
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 VI033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-140 WEIGHT LBS/MFT : 0.0054

Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 VI033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 VI033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-140 WEIGHT LBS/MFT : 0.0054

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67150-VI033
Product Name Alpha 67150 VI033 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Violet mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Wire Weight 5.40E-6 to 0.0054 lbs/ft (8.04E-6 to 0.0080 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 0727713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details