Alpha Wire Hook Up Wire 67150 RD321

Description
Alpha Wire 67150 RD321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67150 RD321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012681
Hook Up Wire 2012681
Alpha Wire 67150 RD321 Hook Up Wire

Alpha Wire 67150 RD321 Hook Up Wire

Supplier's Site
Alpha 67150 RD321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 50 Meter Put-Up - ALP67150-RD321 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 RD321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 50 Meter Put-Up
ALP67150-RD321
Alpha 67150 RD321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 50 Meter Put-Up ALP67150-RD321
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 RD321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 RD321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-151 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 RD321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 RD321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-151 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012681 ALP67150-RD321
Product Name Hook Up Wire Alpha 67150 RD321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Red mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 16 AWG 15 AWG
International 1.5 mm² (0.0023 in²)
Stranding Type 84/0.16 mm² 84/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 0358543001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details