Alpha Wire Hook-Up Wire, 1.5Mm2, Red, 164Ft; Jacket Material Alpha Wire 67150 RD321

Description
HOOK-UP WIRE, 1.5MM2, RED, 164FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, RED, 164FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Red, 164Ft; Jacket Material Alpha Wire - 42AH9207 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Red, 164Ft; Jacket Material Alpha Wire
42AH9207
Hook-Up Wire, 1.5Mm2, Red, 164Ft; Jacket Material Alpha Wire 42AH9207
HOOK-UP WIRE, 1.5MM2, RED, 164FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, RED, 164FT; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9207
Product Name Hook-Up Wire, 1.5Mm2, Red, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6066A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Encoder cable - NEBM-M12G8-E-25-S1G9 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details