Alpha Wire Hook-Up Wire, 1.5Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire 67150 GY321

Description
HOOK-UP WIRE, 1.5MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire - 42AH9204 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire
42AH9204
Hook-Up Wire, 1.5Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire 42AH9204
HOOK-UP WIRE, 1.5MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, GRN/YEL, 164FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9204
Product Name Hook-Up Wire, 1.5Mm2, Grn/yel, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details