Alpha Wire Hook-Up Wire, 1.5Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire 67150 GY033

Description
HOOK-UP WIRE, 1.5MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire - 42AH9203 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire
42AH9203
Hook-Up Wire, 1.5Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire 42AH9203
HOOK-UP WIRE, 1.5MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, GRN/YEL, 328FT; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9203
Product Name Hook-Up Wire, 1.5Mm2, Grn/yel, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details