Alpha Wire Hook Up Wire 67150 GR321

Description
Alpha Wire 67150 GR321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67150 GR321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012668
Hook Up Wire 2012668
Alpha Wire 67150 GR321 Hook Up Wire

Alpha Wire 67150 GR321 Hook Up Wire

Supplier's Site
Alpha 67150 GR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up - ALP67150-GR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 GR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
ALP67150-GR321
Alpha 67150 GR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up ALP67150-GR321
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-133 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 GR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-133 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012668 ALP67150-GR321
Product Name Hook Up Wire Alpha 67150 GR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 16 AWG 15 AWG
International 1.5 mm² (0.0023 in²)
Stranding Type 84/0.16 mm² 84/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 101789-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details