Alpha Wire Hook-Up Wire, 1.5Mm2, Green, 164Ft; Jacket Material Alpha Wire 67150 GR321

Description
HOOK-UP WIRE, 1.5MM2, GREEN, 164FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, GREEN, 164FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Green, 164Ft; Jacket Material Alpha Wire - 42AH9202 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Green, 164Ft; Jacket Material Alpha Wire
42AH9202
Hook-Up Wire, 1.5Mm2, Green, 164Ft; Jacket Material Alpha Wire 42AH9202
HOOK-UP WIRE, 1.5MM2, GREEN, 164FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, GREEN, 164FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9202
Product Name Hook-Up Wire, 1.5Mm2, Green, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details