Alpha Wire Hook-Up Wire, 1.5Mm2, Green, 328Ft; Jacket Material Alpha Wire 67150 GR033

Description
HOOK-UP WIRE, 1.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Green, 328Ft; Jacket Material Alpha Wire - 42AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Green, 328Ft; Jacket Material Alpha Wire
42AH9201
Hook-Up Wire, 1.5Mm2, Green, 328Ft; Jacket Material Alpha Wire 42AH9201
HOOK-UP WIRE, 1.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, GREEN, 328FT; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9201
Product Name Hook-Up Wire, 1.5Mm2, Green, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details