Alpha Wire Hook-Up Wire, 1.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire 67150 BL321

Description
HOOK-UP WIRE, 1.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire - 42AH9198 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire
42AH9198
Hook-Up Wire, 1.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire 42AH9198
HOOK-UP WIRE, 1.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9198
Product Name Hook-Up Wire, 1.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details