Alpha Wire Alpha 67150 BL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up 67150 BL321

Description
Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 BL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-130 WEIGHT LBS/MFT : 0.0027
Description
Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 BL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-130 WEIGHT LBS/MFT : 0.0027

Suppliers

Company
Product
Description
Supplier Links
Alpha 67150 BL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up - ALP67150-BL321 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 BL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up
ALP67150-BL321
Alpha 67150 BL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up ALP67150-BL321
Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 BL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-130 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 BL321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-130 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67150-BL321
Product Name Alpha 67150 BL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Wire Weight 2.70E-6 to 0.0027 lbs/ft (4.02E-6 to 0.0040 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 000413-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Electrode Wire - AS 172-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details