Alpha Wire Hook-Up Wire, 1.5Mm2, Blue, 328Ft; Jacket Material Alpha Wire 67150 BL033

Description
HOOK-UP WIRE, 1.5MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Blue, 328Ft; Jacket Material Alpha Wire - 42AH9197 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Blue, 328Ft; Jacket Material Alpha Wire
42AH9197
Hook-Up Wire, 1.5Mm2, Blue, 328Ft; Jacket Material Alpha Wire 42AH9197
HOOK-UP WIRE, 1.5MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:15AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9197
Product Name Hook-Up Wire, 1.5Mm2, Blue, 328Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6069A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Connecting cable - NEBS-SM16G24-K-10-N-LE24 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Standards / Certifications DIN 47100
View Details