Alpha Wire Hook Up Wire 6715 YL005

Description
Alpha Wire 6715 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6715 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877544
Hook Up Wire 6877544
Alpha Wire 6715 YL005 Hook Up Wire

Alpha Wire 6715 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6715 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 YL005
Hook-up Wire 6715 YL005
6715 YELLOW 100 FT

6715 YELLOW 100 FT

Buy Now
Wire, Hook-up; TC; 18 AWG; 16/30; Yellow mPPE ins; 0.067
Fort Worth, TX, USA
Wire, Hook-up; TC; 18 AWG; 16/30; Yellow mPPE ins; 0.067" OD; 600V; UL VW-1
70134493
Wire, Hook-up; TC; 18 AWG; 16/30; Yellow mPPE ins; 0.067" OD; 600V; UL VW-1 70134493
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877544 6715 YL005 70134493
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 18 AWG; 16/30; Yellow mPPE ins; 0.067" OD; 600V; UL VW-1
Nominal Diameter 0.0669 inch (1.7 mm) 0.0670 inch (1.7 mm)
Wire Conductor Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm 16/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 014389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details