Alpha Wire Hook-Up Wire, 0.82Mm2, 30M, Wht/blu; Jacket Material Alpha Wire 6715 WU005

Description
HOOK-UP WIRE, 0.82MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.82MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.82Mm2, 30M, Wht/blu; Jacket Material Alpha Wire - 28Y6450 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.82Mm2, 30M, Wht/blu; Jacket Material Alpha Wire
28Y6450
Hook-Up Wire, 0.82Mm2, 30M, Wht/blu; Jacket Material Alpha Wire 28Y6450
HOOK-UP WIRE, 0.82MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 0.82MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y6450
Product Name Hook-Up Wire, 0.82Mm2, 30M, Wht/blu; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details