Alpha Wire 6715 WH001 Hook Up Wire
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 18 AWG, Stranded Conductor, Tinned copper, 600V, White, 1000ft, 6715 WH001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6715 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.7018 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 7418149 | 6715 WH001 | ALP6715-WH001 |
| Product Name | Hook Up Wire | Hook-up Wire | Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - White - 1000 ft |
| Nominal Diameter | 0.0669 inch (1.7 mm) | 0.0670 inch (1.7 mm) | |
| Wire Conductor | Copper | Copper | |
| International | 0.7500 mm² (0.0012 in²) | ||
| Stranding Type | 16/0.25 mm | ||
| Approvals | CSA Mark (US, NRTL/C); AWM |