Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire 6715 VI005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire - 58R1637 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire
58R1637
Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire 58R1637
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1637
Product Name Ecogen Ecowire Hook Up Wire,100Ft,18Awg Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6069A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details