Ecogen Ecowire Hook Up Wire, 100Ft, 18AWG, red, features a tinned copper conductor with a nominal diameter of 0.048 inches. The wire is insulated with modified polyphenylene ether, providing a wall thickness of 0.0095 inches. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire complies with UL AWM/STYLE 11028 and CSA International standards, ensuring it meets safety and performance requirements. Additionally, it is halogen-free and adheres to RoHS and REACH regulations, making it suitable for environmentally conscious projects. The product is packaged in a continuous length of 100 feet, making it convenient for various applications.
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,RED
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1633 |
| Product Name | Ecogen Ecowire Hook Up Wire,100Ft,18Awg,red; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |