Alpha Wire Hook Up Wire 6715 OR005

Description
Alpha Wire 6715 OR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6715 OR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877553
Hook Up Wire 6877553
Alpha Wire 6715 OR005 Hook Up Wire

Alpha Wire 6715 OR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6715 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 OR005
Hook-up Wire 6715 OR005
6715 ORANGE 100 FT

6715 ORANGE 100 FT

Buy Now
Wire, Hook-up; TC; 18 AWG; 16/30; Orange mPPE ins; 0.067
Fort Worth, TX, USA
Wire, Hook-up; TC; 18 AWG; 16/30; Orange mPPE ins; 0.067" OD; 600V; UL VW-1
70134488
Wire, Hook-up; TC; 18 AWG; 16/30; Orange mPPE ins; 0.067" OD; 600V; UL VW-1 70134488
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877553 6715 OR005 70134488
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 18 AWG; 16/30; Orange mPPE ins; 0.067" OD; 600V; UL VW-1
Nominal Diameter 0.0669 inch (1.7 mm) 0.0670 inch (1.7 mm)
Wire Conductor Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm 16/30
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details