The Ecogen Eco Wire 18 AWG 16/30 MPPE is a tinned copper conductor wire with a nominal insulation wall of 0.0095 inches made from modified polyphenylene ether. It is rated for a maximum temperature of 105°C and a voltage of 600 VRMS. The wire is compliant with various standards, including UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1, and is halogen-free. It is also RoHS compliant, ensuring it does not contain hazardous substances above specified limits. The product is available in a green/yellow color and is sold in a length of 25,000 feet. The wire has a maximum pull tension of 12.6 lbs and a bend radius of 10 times the cable diameter. Its electrical properties include a nominal inductance of 0.04 µH/ft and a conductor DCR of 7.1 Ω/1000ft at 20°C.
ECOGEN ECO WIRE 18AWG 16/30 MPPE 105C 600V 6715 GREEN/YELLOW 25000 FT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 46W6050 |
| Product Name | Ecogen Eco Wire 18Awg 16/30 Mppe 105C 600V 6715 Green/yellow 25000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |