Alpha Wire Hook-up Wire 6715 GY005

Description
6715 GRN/YEL 100 FT
Request a Quote
Description
6715 GRN/YEL 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6715 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 GY005
Hook-up Wire 6715 GY005
6715 GRN/YEL 100 FT

6715 GRN/YEL 100 FT

Buy Now
Hook Up Wire - 6877569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877569
Hook Up Wire 6877569
Alpha Wire 6715 GY005 Hook Up Wire

Alpha Wire 6715 GY005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 18 AWG; 16/30; Grn/Ylw mPPE ins; 0.067
Fort Worth, TX, USA
Wire, Hook-up; TC; 18 AWG; 16/30; Grn/Ylw mPPE ins; 0.067" OD; 600V; UL VW-1
70134487
Wire, Hook-up; TC; 18 AWG; 16/30; Grn/Ylw mPPE ins; 0.067" OD; 600V; UL VW-1 70134487
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6715 GY005 6877569 70134487
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 18 AWG; 16/30; Grn/Ylw mPPE ins; 0.067" OD; 600V; UL VW-1
Nominal Diameter 0.0669 inch (1.7 mm) 0.0670 inch (1.7 mm)
Wire Conductor Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm 16/30
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details