Alpha Wire Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire 6715 GY005

Description
ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire - 58R1629 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire
58R1629
Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire 58R1629
ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE 100FT 18AWG GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1629
Product Name Ecogen Ecowire Hook Up Wire 100Ft 18Awg Green/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details