The Ecogen Eco Wire 18 AWG 16/30 MPPE is a tinned copper wire with a nominal insulation wall of 0.0095 inches, designed for a temperature range of -40 to 105°C and a voltage rating of 600 VRMS. It is compliant with UL AWM/STYLE 11028 and CSA International standards, ensuring reliability in various applications. The wire is halogen-free and adheres to the EU RoHS directive, confirming it does not contain hazardous substances above specified limits. The product is available in a continuous length of 5000 feet and features a bend radius of 10 times the cable diameter. Its electrical properties include a nominal conductor DCR of 7.1 Ω per 1000 feet at 20°C and an inductance of 0.04 µH per foot. This wire is suitable for engineers seeking a compliant and durable wiring solution for their projects.
ECOGEN ECO WIRE 18AWG 16/30 MPPE 105C 600V 6715 GREEN 5000 FT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 46W6047 |
| Product Name | Ecogen Eco Wire 18Awg 16/30 Mppe 105C 600V 6715 Green 5000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |