Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,18Awg,green; Jacket Material Alpha Wire 6715 GR005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,GRE EN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,GRE EN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,18Awg,green; Jacket Material Alpha Wire - 58R1627 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,18Awg,green; Jacket Material Alpha Wire
58R1627
Ecogen Ecowire Hook Up Wire,100Ft,18Awg,green; Jacket Material Alpha Wire 58R1627
ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,GRE EN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,18AWG,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1627
Product Name Ecogen Ecowire Hook Up Wire,100Ft,18Awg,green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details