Alpha Wire Hook-up Wire 6715 GR001

Description
6715 GREEN 1000 FT
Request a Quote
Description
6715 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6715 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 GR001
Hook-up Wire 6715 GR001
6715 GREEN 1000 FT

6715 GREEN 1000 FT

Buy Now
Hook Up Wire - 7418136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418136
Hook Up Wire 7418136
Alpha Wire 6715 GR001 Hook Up Wire

Alpha Wire 6715 GR001 Hook Up Wire

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Green - 1000 ft - ALP6715-GR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Green - 1000 ft
ALP6715-GR001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Green - 1000 ft ALP6715-GR001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 18 AWG, Stranded Conductor, Tinned copper, 600V, Green, 1000ft, 6715 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6715 GR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.7018 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 18 AWG, Stranded Conductor, Tinned copper, 600V, Green, 1000ft, 6715 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6715 GR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.7018 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6715 GR001 7418136 ALP6715-GR001
Product Name Hook-up Wire Hook Up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Green - 1000 ft
Nominal Diameter 0.0669 inch (1.7 mm) 0.0670 inch (1.7 mm)
Wire Conductor Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 162288-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details