Alpha Wire Hook Up Wire 6715 DB001

Description
Alpha Wire 6715 DB001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6715 DB001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2824640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2824640
Hook Up Wire 2824640
Alpha Wire 6715 DB001 Hook Up Wire

Alpha Wire 6715 DB001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6715 DB001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 DB001
Hook-up Wire 6715 DB001
6715 Dark Blue 1000 FT

6715 Dark Blue 1000 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 2824640 6715 DB001
Product Name Hook Up Wire Hook-up Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 031198-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details