Alpha Wire 6715 BR005 Hook Up Wire
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 6715 BR005 | 6877540 | 70134485 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-up; TC; 18 AWG; 16/30; BrownmPPE ins; 0.067" OD; 600V; UL VW-1 |
| Nominal Diameter | 0.0669 inch (1.7 mm) | 0.0670 inch (1.7 mm) | |
| Wire Conductor | Copper | ||
| International | 0.7500 mm² (0.0012 in²) | ||
| Stranding Type | 16/0.25 mm | 16/30 |