Alpha Wire Hook Up Wire 6715 BK005

Description
Alpha Wire 6715 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6715 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877522
Hook Up Wire 6877522
Alpha Wire 6715 BK005 Hook Up Wire

Alpha Wire 6715 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6715 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 BK005
Hook-up Wire 6715 BK005
6715 BLACK 100 FT

6715 BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 18 AWG; 16/30; BlackmPPE ins; 0.067
Fort Worth, TX, USA
Wire, Hook-up; TC; 18 AWG; 16/30; BlackmPPE ins; 0.067" OD; 600V; UL VW-1
70134483
Wire, Hook-up; TC; 18 AWG; 16/30; BlackmPPE ins; 0.067" OD; 600V; UL VW-1 70134483
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877522 6715 BK005 70134483
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 18 AWG; 16/30; BlackmPPE ins; 0.067" OD; 600V; UL VW-1
Nominal Diameter 0.0669 inch (1.7 mm) 0.0670 inch (1.7 mm)
Wire Conductor Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm 16/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 066603-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details