Alpha Wire Hook-up Wire 6715 BK001

Description
6715 BLACK 1000 FT
Request a Quote
Description
6715 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6715 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 BK001
Hook-up Wire 6715 BK001
6715 BLACK 1000 FT

6715 BLACK 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft - ALP6715-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft
ALP6715-BK001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft ALP6715-BK001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 18 AWG, Stranded Conductor, Tinned copper, 600V, Black, 1000ft, 6715 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6715 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.7018 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 18 AWG, Stranded Conductor, Tinned copper, 600V, Black, 1000ft, 6715 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6715 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.7018 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 6715 BK001 ALP6715-BK001
Product Name Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 18 AWG 16 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details