Alpha Wire Hook Up Wire 6714 YL005

Description
Alpha Wire 6714 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6714 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877519
Hook Up Wire 6877519
Alpha Wire 6714 YL005 Hook Up Wire

Alpha Wire 6714 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6714 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6714 YL005
Hook-up Wire 6714 YL005
6714 YELLOW 100 FT

6714 YELLOW 100 FT

Buy Now
Wire, Hook-up; TC; 20 AWG; 10/30; Yellow mPPE ins; 0.055
Fort Worth, TX, USA
Wire, Hook-up; TC; 20 AWG; 10/30; Yellow mPPE ins; 0.055" OD; 600V; UL VW-1
70134482
Wire, Hook-up; TC; 20 AWG; 10/30; Yellow mPPE ins; 0.055" OD; 600V; UL VW-1 70134482
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877519 6714 YL005 70134482
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 20 AWG; 10/30; Yellow mPPE ins; 0.055" OD; 600V; UL VW-1
Nominal Diameter 0.0551 inch (1.4 mm) 0.0550 inch (1.4 mm)
Wire Conductor Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 10/0.25 mm 10/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441504 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details