Alpha Wire Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire 6714 YL001

Description
HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire - 51R0348 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire
51R0348
Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire 51R0348
HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, YELLOW, 305M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51R0348
Product Name Hook-Up Wire, 20Awg, Yellow, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details