The Ecogen Eco Wire 20 AWG 10/30 MPPE is a multi-purpose hookup wire designed for a variety of applications. It features a 20 AWG stranded tinned copper conductor with a nominal insulation thickness of 0.0095 inches made from modified polyphenylene ether. The wire is rated for a maximum temperature of 105°C and a voltage rating of 600 VRMS, making it suitable for high-temperature environments. This product is compliant with several industry standards, including UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1, ensuring its reliability and safety in electrical applications. It is also halogen-free and adheres to the EU RoHS directive, confirming that it does not contain hazardous substances above specified limits. The wire is available in a continuous length of 5000 feet and comes in various colors, including white, black, red, green, yellow, blue, brown, orange, slate, violet, green/yellow, and dark blue. The product has a nominal conductor DCR of 10.6 Ω per 1000 feet at 20°C and an inductance of 0.04 µH per foot, which may be relevant for engineers considering its electrical properties for specific applications.
ECOGEN ECO WIRE 20AWG 10/30 MPPE 105C 600V 6714 WHITE 5000 FT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 46W6035 |
| Product Name | Ecogen Eco Wire 20Awg 10/30 Mppe 105C 600V 6714 White 5000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |