Alpha Wire Hook-Up Wire, 20Awg, Violet, 30.5M; Jacket Material Alpha Wire 6714 VI005

Description
HOOK-UP WIRE, 20AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Violet, 30.5M; Jacket Material Alpha Wire - 58R1617 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Violet, 30.5M; Jacket Material Alpha Wire
58R1617
Hook-Up Wire, 20Awg, Violet, 30.5M; Jacket Material Alpha Wire 58R1617
HOOK-UP WIRE, 20AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, VIOLET, 30.5M; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1617
Product Name Hook-Up Wire, 20Awg, Violet, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details