Alpha Wire Ecogen Eco Wire 20Awg 10/30 Mppe 105C 600V 6714 Slate 25000 Ft Rohs Compliant Alpha Wire 6714 SL190

Description
ECOGEN ECO WIRE 20AWG 10/30 MPPE 105C 600V 6714 SLATE 25000 FT ROHS COMPLIANT: YES
Description
ECOGEN ECO WIRE 20AWG 10/30 MPPE 105C 600V 6714 SLATE 25000 FT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Ecogen Eco Wire 20 AWG 10/30 MPPE is designed for a temperature range of -40 to 105°C and has a voltage rating of 600 VRMS. It features a 20 AWG stranded tinned copper conductor with a modified polyphenylene ether insulation, providing a wall thickness of 0.0095 inches. The wire is available in multiple colors, including slate, and is compliant with RoHS and other environmental regulations, ensuring it does not contain hazardous substances. The product is packaged in a 25,000-foot spool, with a maximum pull tension of 7.9 lbs and a bend radius of 10 times the cable diameter. It meets UL AWM/STYLE 11028 and CSA International standards, making it suitable for various electrical applications.

Datasheet Summary
Powered by GS/AI

The Ecogen Eco Wire 20 AWG 10/30 MPPE is designed for a temperature range of -40 to 105°C and has a voltage rating of 600 VRMS. It features a 20 AWG stranded tinned copper conductor with a modified polyphenylene ether insulation, providing a wall thickness of 0.0095 inches. The wire is available in multiple colors, including slate, and is compliant with RoHS and other environmental regulations, ensuring it does not contain hazardous substances. The product is packaged in a 25,000-foot spool, with a maximum pull tension of 7.9 lbs and a bend radius of 10 times the cable diameter. It meets UL AWM/STYLE 11028 and CSA International standards, making it suitable for various electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Ecogen Eco Wire 20Awg 10/30 Mppe 105C 600V 6714 Slate 25000 Ft Rohs Compliant Alpha Wire - 46W6032 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Eco Wire 20Awg 10/30 Mppe 105C 600V 6714 Slate 25000 Ft Rohs Compliant Alpha Wire
46W6032
Ecogen Eco Wire 20Awg 10/30 Mppe 105C 600V 6714 Slate 25000 Ft Rohs Compliant Alpha Wire 46W6032
ECOGEN ECO WIRE 20AWG 10/30 MPPE 105C 600V 6714 SLATE 25000 FT ROHS COMPLIANT: YES

ECOGEN ECO WIRE 20AWG 10/30 MPPE 105C 600V 6714 SLATE 25000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W6032
Product Name Ecogen Eco Wire 20Awg 10/30 Mppe 105C 600V 6714 Slate 25000 Ft Rohs Compliant Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details