Alpha Wire Hook Up Wire 6714 SL005

Description
Alpha Wire 6714 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6714 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877516
Hook Up Wire 6877516
Alpha Wire 6714 SL005 Hook Up Wire

Alpha Wire 6714 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6714 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6714 SL005
Hook-up Wire 6714 SL005
6714 SLATE 100 FT

6714 SLATE 100 FT

Buy Now
Wire, Hook-up; TC; 20 AWG; 10/30; SlatemPPE ins; 0.055
Fort Worth, TX, USA
Wire, Hook-up; TC; 20 AWG; 10/30; SlatemPPE ins; 0.055" OD; 600V; UL VW-1
70134479
Wire, Hook-up; TC; 20 AWG; 10/30; SlatemPPE ins; 0.055" OD; 600V; UL VW-1 70134479
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877516 6714 SL005 70134479
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 20 AWG; 10/30; SlatemPPE ins; 0.055" OD; 600V; UL VW-1
Nominal Diameter 0.0551 inch (1.4 mm) 0.0550 inch (1.4 mm)
Wire Conductor Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 10/0.25 mm 10/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details