Alpha Wire Hook-Up Wire, 20Awg, Slate, 30.5M; Jacket Material Alpha Wire 6714 SL005

Description
HOOK-UP WIRE, 20AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Description
HOOK-UP WIRE, 20AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Slate, 30.5M; Jacket Material Alpha Wire - 58R1616 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Slate, 30.5M; Jacket Material Alpha Wire
58R1616
Hook-Up Wire, 20Awg, Slate, 30.5M; Jacket Material Alpha Wire 58R1616
HOOK-UP WIRE, 20AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, SLATE, 30.5M; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1616
Product Name Hook-Up Wire, 20Awg, Slate, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details