Alpha Wire 6714 RD005 Hook Up Wire
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 20 AWG, Stranded Conductor, Tinned copper, 600V, Red, 100ft, 6714 RD005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6714 RD005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.055 NOMINAL OD (MM) : 1.397 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
| RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 6877499 | 6714 RD005 | 70134478 | ALP6714-RD005 |
| Product Name | Hook Up Wire | Hook-up Wire | Wire, Hook-up; TC; 20 AWG; 10/30; Red mPPE ins; 0.055" OD; 600V; UL VW-1 | Alpha Wire EcoWire® Hook-Up/Lead Wire - 20 AWG 10 Stranded Conductor - Tinned copper - 600V - Red - 100 ft |
| Nominal Diameter | 0.0551 inch (1.4 mm) | 0.0550 inch (1.4 mm) | 0.0550 inch (1.4 mm) | |
| Wire Conductor | Copper | Copper | ||
| International | 0.5200 mm² (8.06E-4 in²) | |||
| Stranding Type | 10/0.25 mm | 10/30 | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | CSA Mark (US, NRTL/C); AWM |