Alpha Wire Hook-Up Wire, 20Awg, Orange, 30.5M; Jacket Material Alpha Wire 6714 OR005

Description
HOOK-UP WIRE, 20AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Orange, 30.5M; Jacket Material Alpha Wire - 58R1614 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Orange, 30.5M; Jacket Material Alpha Wire
58R1614
Hook-Up Wire, 20Awg, Orange, 30.5M; Jacket Material Alpha Wire 58R1614
HOOK-UP WIRE, 20AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1614
Product Name Hook-Up Wire, 20Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details