Alpha Wire Hook Up Wire 6714 GY005

Description
Alpha Wire 6714 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6714 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877528
Hook Up Wire 6877528
Alpha Wire 6714 GY005 Hook Up Wire

Alpha Wire 6714 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6714 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6714 GY005
Hook-up Wire 6714 GY005
6714 GRN/YEL 100 FT

6714 GRN/YEL 100 FT

Buy Now
Wire, Hook-up; TC; 20 AWG; 10/30; Grn/Ylw mPPE ins; 0.055
Fort Worth, TX, USA
Wire, Hook-up; TC; 20 AWG; 10/30; Grn/Ylw mPPE ins; 0.055" OD; 600V; UL VW-1
70134476
Wire, Hook-up; TC; 20 AWG; 10/30; Grn/Ylw mPPE ins; 0.055" OD; 600V; UL VW-1 70134476
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877528 6714 GY005 70134476
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 20 AWG; 10/30; Grn/Ylw mPPE ins; 0.055" OD; 600V; UL VW-1
Nominal Diameter 0.0551 inch (1.4 mm) 0.0550 inch (1.4 mm)
Wire Conductor Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 10/0.25 mm 10/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Stranded Hookup Wire - CW5052-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details